Keystone Electronics Corp. Stacking Spacer Nylon PCB Support 8831

Description
Part Number: 8831 Hole Size: #4, M3 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote
Description
Part Number: 8831 Hole Size: #4, M3 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8831 is a stacking spacer for .062 [1.57] thick PCBs, made of Nylon 6/6 with UL 94V-0 rating. It has an outside diameter of .260 [6.6], an inside diameter of .125 [3.2], and a mounting hole size of .187 [4.7] to accommodate #4 screws. The length is .250 [6.4]. Spacers in this series can be stacked for multi-level PCB applications and are self-aligning.

Datasheet Summary
Powered by GS/AI

The 8831 is a stacking spacer for .062 [1.57] thick PCBs, made of Nylon 6/6 with UL 94V-0 rating. It has an outside diameter of .260 [6.6], an inside diameter of .125 [3.2], and a mounting hole size of .187 [4.7] to accommodate #4 screws. The length is .250 [6.4]. Spacers in this series can be stacked for multi-level PCB applications and are self-aligning.

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacer Nylon PCB Support - 8831 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stacking Spacer Nylon PCB Support
8831
Stacking Spacer Nylon PCB Support 8831
Part Number: 8831 Hole Size: #4, M3 Length: .250 [6.4] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer

Part Number: 8831

  • Hole Size: #4, M3
  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .187 [4.7]
  • OD: .260 [6.6]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-8831-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8831-ND
Board Supports 36-8831-ND
"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8831 36-8831-ND
Product Name Stacking Spacer Nylon PCB Support Board Supports
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1818 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 1816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1819 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 2202 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers