Keystone Electronics Corp. 1/4 Round Swage Spacer 5063-2

Description
Part Number: 5063-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote
Description
Part Number: 5063-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer Type Keystone, part number 90B5661, is designed for use with .062-inch (1.52 mm) thick panels. It is constructed from brass, compliant with ASTM-B16 standards, and features a nickel plating per QQ-N-290 specifications. The spacer has an outer diameter of 6.35 mm and an inner diameter of 3.556 mm, with an overall length of 6.35 mm. It provides a height above the panel of 0.25 inches and is suitable for applications requiring a reliable and durable fastening solution. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Spacer Type Keystone, part number 90B5661, is designed for use with .062-inch (1.52 mm) thick panels. It is constructed from brass, compliant with ASTM-B16 standards, and features a nickel plating per QQ-N-290 specifications. The spacer has an outer diameter of 6.35 mm and an inner diameter of 3.556 mm, with an overall length of 6.35 mm. It provides a height above the panel of 0.25 inches and is suitable for applications requiring a reliable and durable fastening solution. The product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5063-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5063-2
1/4 Round Swage Spacer 5063-2
Part Number: 5063-2 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5063-2

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-5063-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5063-2-ND
Board Spacers, Standoffs 36-5063-2-ND
"Round Spacer Unthreaded #6 Brass 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #6 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer; Spacer Type Keystone - 90B5661 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
90B5661
Spacer; Spacer Type Keystone 90B5661
SPACER; Spacer Type:Swage Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.14"; Bore Size:4.8mm; Height Above Panel:0.25"; Panel Thickness Max:0.063"RoHS Compliant: Yes

SPACER; Spacer Type:Swage Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.14"; Bore Size:4.8mm; Height Above Panel:0.25"; Panel Thickness Max:0.063"RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
5063-2
Standoffs & Spacers 5063-2
Standoffs & Spacers SPACER RND. CLEAR

Standoffs & Spacers SPACER RND. CLEAR

Buy Now Datasheet
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.250 in.; 1/16 in. - 70182165 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.250 in.; 1/16 in.
70182165
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.250 in.; 1/16 in. 70182165
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.250 in.; 1/16 in.

Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.250 in.; 1/16 in.

Supplier's Site
Fort Worth, TX, USA
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.250 in.; 1/16 in.
70183002
Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.250 in.; 1/16 in. 70183002
Round Swage Clear Spacers, Brass Material, Nickel Plate Finish, 0.250 in. Outer Diameter 0.140 in. inner diameter for #6 screw 0.120 in. inner diameter for #4 screw The brass material has ASTM-B16 standards and nickel plating has QQ-N-290 standards.

Round Swage Clear Spacers, Brass Material, Nickel Plate Finish, 0.250 in. Outer Diameter

  • 0.140 in. inner diameter for #6 screw
  • 0.120 in. inner diameter for #4 screw
    The brass material has ASTM-B16 standards and nickel plating has QQ-N-290 standards.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5063-2 36-5063-2-ND 90B5661 5063-2 70182165 70183002
Product Name 1/4 Round Swage Spacer Board Spacers, Standoffs Spacer; Spacer Type Keystone Standoffs & Spacers Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.250 in.; 1/16 in. Spacer; 0.109 in.; Brass; Nickel Plate;0.250 in.; #6; 0.250 in.; 1/16 in.
Type & Shape Spacer; Round Spacer; Round Round Standoff Spacer Spacer
Mounting Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1892 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1612-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers