Keystone Electronics Corp.
Mini Binding Post Terminal-Wire Contact
8737
Description
Part Number: 8737
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Screw Installed
Wire Range (AWG): 14-22 AWG
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 8737
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Screw Installed
Wire Range (AWG): 14-22 AWG
Request a Quote
Email Supplier
Datasheet
Suppliers
Mini Binding Post Terminal-Wire Contact
8737
Part Number: 8737
Current Rating: 15 Amps
Mounting: THM
Orientation: Vertical
Screw Packaging: Screw Installed
Wire Range (AWG): 14-22 AWG
Part Number: 8737
- Current Rating: 15 Amps
- Mounting: THM
- Orientation: Vertical
- Screw Packaging: Screw Installed
- Wire Range (AWG): 14-22 AWG
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
8737 |
|
Product Name
|
Mini Binding Post Terminal-Wire Contact |
|
Mounting
|
Threaded; THM
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.3125 inch (7.94 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Mounting
Retaining; Threaded
Material
Plastic; Nylon or Polyamide
View Details
3 suppliers