Keystone Electronics Corp. F-F Nylon-V0 Stand, 4-40, 1/4 L 8440A

Description
Part Number: 8440A Length: .250 [6.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8440A Length: .250 [6.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female-threaded nylon V0 standoff with 4-40 thread and hex outer diameter of 0.250 inch (6.4 mm), 0.250 inch (6.4 mm) long, designed for electrical insulation and mechanical spacing.

Datasheet Summary
Powered by GS/AI

Female-threaded nylon V0 standoff with 4-40 thread and hex outer diameter of 0.250 inch (6.4 mm), 0.250 inch (6.4 mm) long, designed for electrical insulation and mechanical spacing.

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 4-40, 1/4 L - 8440A - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 4-40, 1/4 L
8440A
F-F Nylon-V0 Stand, 4-40, 1/4 L 8440A
Part Number: 8440A Length: .250 [6.4] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 8440A

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8440A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8440A-ND
Board Spacers, Standoffs 36-8440A-ND
"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8440A
Standoffs & Spacers 8440A
Standoffs & Spacers 1/4" NYL 4-40 STDOFF

Standoffs & Spacers 1/4" NYL 4-40 STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8440A 36-8440A-ND 8440A
Product Name F-F Nylon-V0 Stand, 4-40, 1/4 L Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex Female Standoff - 1828 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex Female Standoff - 1818 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex M-F Standoff - 2161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers