Keystone Electronics Corp. 1/4 Hex M-F Standoff 7214

Description
Part Number: 7214 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7214 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A male/female threaded standoff for 6-32 threads, made of brass, 1.625 inches (41.3 mm) long, with a hex body measuring 0.250 inches (6.4 mm) across flats. The internal thread depth is 0.250 inches (6.4 mm), and the external thread length is 0.187 inches (4.7 mm). It is plated with nickel per QQ-N-290 and complies with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

A male/female threaded standoff for 6-32 threads, made of brass, 1.625 inches (41.3 mm) long, with a hex body measuring 0.250 inches (6.4 mm) across flats. The internal thread depth is 0.250 inches (6.4 mm), and the external thread length is 0.187 inches (4.7 mm). It is plated with nickel per QQ-N-290 and complies with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7214 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7214
1/4 Hex M-F Standoff 7214
Part Number: 7214 Finish/Plating: Nickel Plate Length: 1.625 [41.3] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 7214

  • Finish/Plating: Nickel Plate
  • Length: 1.625 [41.3]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7214-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7214-ND
Board Spacers, Standoffs 36-7214-ND
"Hex Standoff Threaded #6-32 Brass 1.625"" (41.28mm) 1 5/8"""

"Hex Standoff Threaded #6-32 Brass 1.625"" (41.28mm) 1 5/8"""

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone - 55M3711 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone
55M3711
Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone 55M3711
SPACER/STANDOFF HEX BRASS 6.4MM X 41.3MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:41.3mm; Overall Length:47.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 41.3MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:41.3mm; Overall Length:47.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7214
Standoffs & Spacers 7214
Standoffs & Spacers NB 1.625 M/F THRD

Standoffs & Spacers NB 1.625 M/F THRD

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.625";TL-Ext 0.25"
70182050
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.625";TL-Ext 0.25" 70182050
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.625";TL-Ext 0.25"

Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.625";TL-Ext 0.25"

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7214 36-7214-ND 55M3711 7214 70182050
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff Hex Brass 6.4Mm X 41.3Mm; Standoff Material Keystone Standoffs & Spacers Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 1.625";TL-Ext 0.25"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Swage Standoff - 1752-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex Female Standoff - 1450B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers