Keystone Electronics Corp. Extreme Temp Nylon Standoff 4-40 x 1/4L 4940

Description
Part Number: 4940 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote Datasheet
Description
Part Number: 4940 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Standoff 4-40 x 1/4L - 4940 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Standoff 4-40 x 1/4L
4940
Extreme Temp Nylon Standoff 4-40 x 1/4L 4940
Part Number: 4940 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4940

  • Color: Black
  • Length: .250 [6.4]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Thr'd Depth(D): 3/16 [.187]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4940-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4940-ND
Board Spacers, Standoffs 36-4940-ND
"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Black"

"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4940
Standoffs & Spacers 4940
Standoffs & Spacers M/F NYLON STANDOFF 4-40 .250 L

Standoffs & Spacers M/F NYLON STANDOFF 4-40 .250 L

Buy Now Datasheet
Standoff, Nylon, Hex M-F, 4-40, 6.4Mm; Standoff Material Keystone - 77AH9024 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex M-F, 4-40, 6.4Mm; Standoff Material Keystone
77AH9024
Standoff, Nylon, Hex M-F, 4-40, 6.4Mm; Standoff Material Keystone 77AH9024
STANDOFF, NYLON, HEX M-F, 4-40, 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:11.1mm; External Width:6.4mm

STANDOFF, NYLON, HEX M-F, 4-40, 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:11.1mm; External Width:6.4mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4940 36-4940-ND 4940 77AH9024
Product Name Extreme Temp Nylon Standoff 4-40 x 1/4L Board Spacers, Standoffs Standoffs & Spacers Standoff, Nylon, Hex M-F, 4-40, 6.4Mm; Standoff Material Keystone
Type & Shape Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1652-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex M-F Standoff - 2155 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Spacer - 1454B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers