Keystone Electronics Corp. Stacking Spacer Nylon PCB Support 8829

Description
Part Number: 8829 Hole Size: #4, M3 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote Datasheet
Description
Part Number: 8829 Hole Size: #4, M3 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacer Nylon PCB Support - 8829 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stacking Spacer Nylon PCB Support
8829
Stacking Spacer Nylon PCB Support 8829
Part Number: 8829 Hole Size: #4, M3 Length: .125 (3.2) Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer

Part Number: 8829

  • Hole Size: #4, M3
  • Length: .125 (3.2)
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .187 [4.7]
  • OD: .260 [6.6]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-8829-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8829-ND
Board Supports 36-8829-ND
"Board Support Snap Fit / Snap Fit Nylon 0.125"" (3.18mm) 1/8"""

"Board Support Snap Fit / Snap Fit Nylon 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8829
Standoffs & Spacers 8829
Standoffs & Spacers STACK SPCR #4 .125

Standoffs & Spacers STACK SPCR #4 .125

Buy Now Datasheet
NYLON STACKING SPACER - 70182316 - Allied Electronics, Inc.
Fort Worth, TX, USA
NYLON STACKING SPACER
70182316
NYLON STACKING SPACER 70182316
NYLON STACKING SPACER

NYLON STACKING SPACER

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8829 36-8829-ND 8829 70182316
Product Name Stacking Spacer Nylon PCB Support Board Supports Standoffs & Spacers NYLON STACKING SPACER
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff Spacer
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/16 Round Female Standoff - 1657B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1837 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1450C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers