Keystone Electronics Corp. 3/4 Round Female Standoff 7674

Description
Part Number: 7674 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W03-012 OD: .750 [19.1] Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-012
Request a Quote
Description
Part Number: 7674 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W03-012 OD: .750 [19.1] Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-012
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ceramic standoff with a length of 1.500 in. (38.1 mm), an outer diameter of 0.750 in. (19.1 mm), and a 10-32 thread, designed for high-temperature and high-voltage applications. The part is made of Grade L5 ceramic, with a thread depth of 0.375 in. (9.5 mm) and is marked with NL523W03-012.

Datasheet Summary
Powered by GS/AI

Ceramic standoff with a length of 1.500 in. (38.1 mm), an outer diameter of 0.750 in. (19.1 mm), and a 10-32 thread, designed for high-temperature and high-voltage applications. The part is made of Grade L5 ceramic, with a thread depth of 0.375 in. (9.5 mm) and is marked with NL523W03-012.

Suppliers

Company
Product
Description
Supplier Links
3/4 Round Female Standoff - 7674 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/4 Round Female Standoff
7674
3/4 Round Female Standoff 7674
Part Number: 7674 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W03-012 OD: .750 [19.1] Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-012

Part Number: 7674

  • Length: 1.500 [38.1]
  • Material: Ceramic
  • NL #: NL523W03-012
  • OD: .750 [19.1]
  • Thread: 10-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W03-012
Buy Now Datasheet
Board Spacers, Standoffs - 36-7674-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7674-ND
Board Spacers, Standoffs 36-7674-ND
"Round Standoff Threaded #10-32 Ceramic 1.500"" (38.10mm) 1 1/2"""

"Round Standoff Threaded #10-32 Ceramic 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Spacer, Round, Ceramic, 0.75In X 38.1Mm; Standoff Material Keystone - 94F4381 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.75In X 38.1Mm; Standoff Material Keystone
94F4381
Spacer, Round, Ceramic, 0.75In X 38.1Mm; Standoff Material Keystone 94F4381
SPACER, ROUND, CERAMIC, 0.75IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:19.05mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.75IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7674
Standoffs & Spacers 7674
Standoffs & Spacers CERAMIC THRD 1.500

Standoffs & Spacers CERAMIC THRD 1.500

Buy Now Datasheet
Standoff; 10-32; 1.5 in.; Ceramic; Round; MIL-1-010 - 70183183 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 10-32; 1.5 in.; Ceramic; Round; MIL-1-010
70183183
Standoff; 10-32; 1.5 in.; Ceramic; Round; MIL-1-010 70183183
Round Shape, Ceramic Standoffs Ideal for very high temperature conditions Commercial and military types available Exceptional strength in compression and tension Withstands very high voltage without flashover

Round Shape, Ceramic Standoffs

  • Ideal for very high temperature conditions
  • Commercial and military types available
  • Exceptional strength in compression and tension
  • Withstands very high voltage without flashover
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7674 36-7674-ND 94F4381 7674 70183183
Product Name 3/4 Round Female Standoff Board Spacers, Standoffs Spacer, Round, Ceramic, 0.75In X 38.1Mm; Standoff Material Keystone Standoffs & Spacers Standoff; 10-32; 1.5 in.; Ceramic; Round; MIL-1-010
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff; Female Standoff; Round Standoff Female Standoff; Round
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1933B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Slimline Lock-In Nylon PCB Support - 1928B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers