Keystone Electronics Corp. Sturdy Tension Fit Nylon PCB Support 8800

Description
Part Number: 8800 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit
Request a Quote Datasheet
Description
Part Number: 8800 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sturdy Tension Fit Nylon PCB Support - 8800 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Tension Fit Nylon PCB Support
8800
Sturdy Tension Fit Nylon PCB Support 8800
Part Number: 8800 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit

Part Number: 8800

  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Tension Fit
Buy Now Datasheet
Board Supports - 36-8800-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8800-ND
Board Supports 36-8800-ND
"Board Support Snap Fit / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Fit / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8800 36-8800-ND
Product Name Sturdy Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex M-F Standoff - 1945 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers