Keystone Electronics Corp. 1/4 Round Spacer 799

Description
Part Number: 799 Hole Size: #8, M4 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 799 Hole Size: #8, M4 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a round clear hole spacer made of nylon 6/6, UL rated 94V-2, with a hole size for #8 screws, an outside diameter of 0.250 inches (6.4 mm), and a length of 1.500 inches (38.1 mm).

Datasheet Summary
Powered by GS/AI

The part is a round clear hole spacer made of nylon 6/6, UL rated 94V-2, with a hole size for #8 screws, an outside diameter of 0.250 inches (6.4 mm), and a length of 1.500 inches (38.1 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 799 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
799
1/4 Round Spacer 799
Part Number: 799 Hole Size: #8, M4 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 799

  • Hole Size: #8, M4
  • Length: 1.500 [38.1]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-799-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-799-ND
Board Spacers, Standoffs 36-799-ND
"Round Spacer Unthreaded #8 Nylon 1.500"" (38.10mm) 1 1/2"" Natural"

"Round Spacer Unthreaded #8 Nylon 1.500"" (38.10mm) 1 1/2"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
799
Standoffs & Spacers 799
Standoffs & Spacers NYL Rd Clr Hle Spcr 1.50 .250OD #8

Standoffs & Spacers NYL Rd Clr Hle Spcr 1.50 .250OD #8

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 799 36-799-ND 799
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
F-F Nylon Stand, 6-32, 1/4 L - 1903A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1929B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers