Keystone Electronics Corp. Jack Screw SS .500" Length 7254

Description
Part Number: 7254 D Diameter: .187 (4.8) Hardware: No Length: .500 [12.7] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex Only
Request a Quote Datasheet
Description
Part Number: 7254 D Diameter: .187 (4.8) Hardware: No Length: .500 [12.7] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Screw SS .500
New Hyde Park, NY, USA
Jack Screw SS .500" Length
7254
Jack Screw SS .500" Length 7254
Part Number: 7254 D Diameter: .187 (4.8) Hardware: No Length: .500 [12.7] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex Only

Part Number: 7254

  • D Diameter: .187 (4.8)
  • Hardware: No
  • Length: .500 [12.7]
  • Material: Stainless Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Standard
  • 3/16 Hex Only
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 7254
Product Name Jack Screw SS .500" Length
Type & Shape Jack Screw; Hex
Mounting Threaded
Material Metal; Steel; StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/16 Hex Female Standoff - 1822C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1646 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
5/16 Hex Female Standoff - 1821A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers