Keystone Electronics Corp. Easy Lock-In Nylon PCB Support 8891

Description
Part Number: 8891 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote Datasheet
Description
Part Number: 8891 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Easy Lock-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Lock-In Nylon PCB Support - 8891 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Easy Lock-In Nylon PCB Support
8891
Easy Lock-In Nylon PCB Support 8891
Part Number: 8891 Length: .375 [9.5] Material: Nylon 6/6-V-0 Style: Easy Lock-In

Part Number: 8891

  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Style: Easy Lock-In
Buy Now Datasheet
Board Supports - 36-8891-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8891-ND
Board Supports 36-8891-ND
"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Lock / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8891 36-8891-ND
Product Name Easy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1746-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex M-F Standoff - 1957 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers