Keystone Electronics Corp. M-F Nylon Stand, 8-32, 1 1/2 L 4838

Description
Part Number: 4838 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 4838 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 8-32, 1 1/2 L - 4838 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 8-32, 1 1/2 L
4838
M-F Nylon Stand, 8-32, 1 1/2 L 4838
Part Number: 4838 Length: 1.500 [38.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 4838

  • Length: 1.500 [38.1]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4838-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4838-ND
Board Spacers, Standoffs 36-4838-ND
"Hex Standoff Threaded #8-32 Nylon 1.500"" (38.10mm) 1 1/2"" Natural"

"Hex Standoff Threaded #8-32 Nylon 1.500"" (38.10mm) 1 1/2"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4838
Standoffs & Spacers 4838
Standoffs & Spacers NYL M/F HEX STANDOFF 1.50" 8-32 THREAD

Standoffs & Spacers NYL M/F HEX STANDOFF 1.50" 8-32 THREAD

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.5";TL-Ext 0.375"
70182055
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.5";TL-Ext 0.375" 70182055
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.5";TL-Ext 0.375"

Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.5";TL-Ext 0.375"

Supplier's Site
Spacer/standoff Hex Nylon 6.4Mm X 38.1Mm; Standoff Material Keystone - 62W5713 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 38.1Mm; Standoff Material Keystone
62W5713
Spacer/standoff Hex Nylon 6.4Mm X 38.1Mm; Standoff Material Keystone 62W5713
SPACER/STANDOFF HEX NYLON 6.4MM X 38.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.6mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 38.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:47.6mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4838 36-4838-ND 4838 70182055 62W5713
Product Name M-F Nylon Stand, 8-32, 1 1/2 L Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 1.5";TL-Ext 0.375" Spacer/standoff Hex Nylon 6.4Mm X 38.1Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 2315C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
.156 Rnd, .187 L, F-F Alum Standoff - 1801A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Round Swage Standoff - 1624-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers