Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8823

Description
Part Number: 8823 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Description
Part Number: 8823 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8823 is a nylon 6/6 sturdy lock-in PCB support with a length of 0.250 in (6.4 mm) and a mounting hole for a 0.187 in (4.8 mm) diameter. It permanently attaches to a 0.062 in (1.57 mm) thick chassis and supports PCBs of standard thickness, providing high contact area for secure mounting. The material is rated UL 94V-0 for flammability.

Datasheet Summary
Powered by GS/AI

The 8823 is a nylon 6/6 sturdy lock-in PCB support with a length of 0.250 in (6.4 mm) and a mounting hole for a 0.187 in (4.8 mm) diameter. It permanently attaches to a 0.062 in (1.57 mm) thick chassis and supports PCBs of standard thickness, providing high contact area for secure mounting. The material is rated UL 94V-0 for flammability.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8823 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8823
Sturdy Lock-In Nylon PCB Support 8823
Part Number: 8823 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8823

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
Board Supports - 36-8823-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8823-ND
Board Supports 36-8823-ND
"Board Support Resting Mount / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Resting Mount / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Pcb Support Type Keystone - 90B3692 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Support Type Keystone
90B3692
Pcb Support Type Keystone 90B3692
PCB Support Type:-; PCB Support Material:-; Height:-; External Width:-; Product Range:- RoHS Compliant: Yes

PCB Support Type:-; PCB Support Material:-; Height:-; External Width:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8823 36-8823-ND 90B3692
Product Name Sturdy Lock-In Nylon PCB Support Board Supports Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1831 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
3/16 Hex Female Standoff - 1805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex M-F Standoff - 2160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers