Keystone Electronics Corp. 1/4 Hex M-F Standoff 8430

Description
Part Number: 8430 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8430 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8430 is an aluminum male/female threaded standoff with an 8-32 thread, a length of 0.875 in (22.2 mm), and an external diameter of 0.375 in (9.5 mm). The internal thread depth is 0.375 in (9.5 mm). It is plated with clear iridite per Mil-C-5541 and is RoHS compliant. The part is designed for mounting applications and is part of a series offering similar configurations in stainless steel and brass.

Datasheet Summary
Powered by GS/AI

8430 is an aluminum male/female threaded standoff with an 8-32 thread, a length of 0.875 in (22.2 mm), and an external diameter of 0.375 in (9.5 mm). The internal thread depth is 0.375 in (9.5 mm). It is plated with clear iridite per Mil-C-5541 and is RoHS compliant. The part is designed for mounting applications and is part of a series offering similar configurations in stainless steel and brass.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8430 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8430
1/4 Hex M-F Standoff 8430
Part Number: 8430 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8430

  • Finish/Plating: Clear Iridite
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8430-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8430-ND
Board Spacers, Standoffs 36-8430-ND
"Hex Standoff Threaded #8-32 Aluminum 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #8-32 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 22.2Mm; Standoff Material Keystone - 62W5304 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 22.2Mm; Standoff Material Keystone
62W5304
Spacer/standoff, Hex, Al, 6.4Mm X 22.2Mm; Standoff Material Keystone 62W5304
SPACER/STANDOFF, HEX, AL, 6.4MM X 22.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:22.2mm; Overall Length:31.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 22.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:22.2mm; Overall Length:31.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8430
Standoffs & Spacers 8430
Standoffs & Spacers AL .875 M/F THRD

Standoffs & Spacers AL .875 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8430 36-8430-ND 62W5304 8430
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al, 6.4Mm X 22.2Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2098 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Round Female Standoff - 2028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
3/8 Round Female Standoff - 1549C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Female Standoff - 1548F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers