Keystone Electronics Corp. F-F Nylon-V0 Stand, 6-32, 1/2 L 8441C

Description
Part Number: 8441C Length: .500 [12.7] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8441C Length: .500 [12.7] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female-threaded nylon V0 standoff with 6-32 thread and a length of 0.500 in. (12.7 mm). The hex outer diameter is 0.250 in. (6.4 mm). The part is RoHS compliant and meets ISO 9001 certification standards.

Datasheet Summary
Powered by GS/AI

Female-threaded nylon V0 standoff with 6-32 thread and a length of 0.500 in. (12.7 mm). The hex outer diameter is 0.250 in. (6.4 mm). The part is RoHS compliant and meets ISO 9001 certification standards.

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon-V0 Stand, 6-32, 1/2 L - 8441C - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon-V0 Stand, 6-32, 1/2 L
8441C
F-F Nylon-V0 Stand, 6-32, 1/2 L 8441C
Part Number: 8441C Length: .500 [12.7] Material: Nylon 6/6-V-0 OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 8441C

  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8441C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8441C-ND
Board Spacers, Standoffs 36-8441C-ND
"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8441C
Standoffs & Spacers 8441C
Standoffs & Spacers 6-32 THRD1/2"L HEX

Standoffs & Spacers 6-32 THRD1/2"L HEX

Buy Now Datasheet
Standoff; #6-32; 0.5 in.; Nylon 6/6; 0.250 in.; Hex - 70182885 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.5 in.; Nylon 6/6; 0.250 in.; Hex
70182885
Standoff; #6-32; 0.5 in.; Nylon 6/6; 0.250 in.; Hex 70182885
Hex Threaded Standoffs

Hex Threaded Standoffs

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8441C 36-8441C-ND 8441C 70182885
Product Name F-F Nylon-V0 Stand, 6-32, 1/2 L Board Spacers, Standoffs Standoffs & Spacers Standoff; #6-32; 0.5 in.; Nylon 6/6; 0.250 in.; Hex
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1628-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
4.5mm Hex M-F Standoff - 24283 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Spacer - 1920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers