Keystone Electronics Corp. 1/4 Hex M-F Standoff 7205

Description
Part Number: 7205 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 7205 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7205 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7205
1/4 Hex M-F Standoff 7205
Part Number: 7205 Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 7205

  • Finish/Plating: Nickel Plate
  • Length: 1.750 [44.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7205-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7205-ND
Board Spacers, Standoffs 36-7205-ND
"Hex Standoff Threaded #4-40 Brass 1.750"" (44.45mm) 1 3/4"""

"Hex Standoff Threaded #4-40 Brass 1.750"" (44.45mm) 1 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7205
Standoffs & Spacers 7205
Standoffs & Spacers NB 1.750 M/F THRD

Standoffs & Spacers NB 1.750 M/F THRD

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone - 62W5725 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone
62W5725
Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone 62W5725
SPACER/STANDOFF HEX BRASS 6.4MM X 44.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.5mm; Overall Length:49.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 44.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:44.5mm; Overall Length:49.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Brass Nickel Plate;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1.75";TL-Ext 0.187"
70182038
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1.75";TL-Ext 0.187" 70182038
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1.75";TL-Ext 0.187"

Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1.75";TL-Ext 0.187"

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7205 36-7205-ND 7205 62W5725 70182038
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Brass 6.4Mm X 44.5Mm; Standoff Material Keystone Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1.75";TL-Ext 0.187"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1450D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2393 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
4 suppliers