Keystone Electronics Corp. 3/4 Round Female Standoff 7678

Description
Part Number: 7678 Length: 2.000 [50.8] Material: Ceramic NL #: NL523W03-016 OD: .750 [19.1] Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-016
Request a Quote Datasheet
Description
Part Number: 7678 Length: 2.000 [50.8] Material: Ceramic NL #: NL523W03-016 OD: .750 [19.1] Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 Round Female Standoff - 7678 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/4 Round Female Standoff
7678
3/4 Round Female Standoff 7678
Part Number: 7678 Length: 2.000 [50.8] Material: Ceramic NL #: NL523W03-016 OD: .750 [19.1] Thread: 10-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W03-016

Part Number: 7678

  • Length: 2.000 [50.8]
  • Material: Ceramic
  • NL #: NL523W03-016
  • OD: .750 [19.1]
  • Thread: 10-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W03-016
Buy Now Datasheet
Board Spacers, Standoffs - 36-7678-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7678-ND
Board Spacers, Standoffs 36-7678-ND
"Round Standoff Threaded #10-32 Ceramic 2.000"" (50.80mm) 2"""

"Round Standoff Threaded #10-32 Ceramic 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7678
Standoffs & Spacers 7678
Standoffs & Spacers CERAMIC THRD 2.000

Standoffs & Spacers CERAMIC THRD 2.000

Buy Now Datasheet
Spacer, Round, Ceramic, 0.75In X 50.8Mm; Standoff Material Keystone - 94F4382 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.75In X 50.8Mm; Standoff Material Keystone
94F4382
Spacer, Round, Ceramic, 0.75In X 50.8Mm; Standoff Material Keystone 94F4382
SPACER, ROUND, CERAMIC, 0.75IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:19.05mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.75IN X 50.8MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Round Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:19.05mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7678 36-7678-ND 7678 94F4382
Product Name 3/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Ceramic, 0.75In X 50.8Mm; Standoff Material Keystone
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1784-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2398 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers