Keystone Electronics Corp. Holders, Spacers, Standoffs 8320

Description
"T1 3/4 LED Standoff Natural Nylon 0.280"" (7.11mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.280"" (7.11mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8320-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8320-ND
Holders, Spacers, Standoffs 36-8320-ND
"T1 3/4 LED Standoff Natural Nylon 0.280"" (7.11mm)"

"T1 3/4 LED Standoff Natural Nylon 0.280"" (7.11mm)"

Buy Now Datasheet
Spacer; Height Keystone - 62W5263 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5263
Spacer; Height Keystone 62W5263
SPACER; Height:7.1mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.09"; External Thread Length:0.09"; For Use With:T-1 3/4 LEDs RoHS Compliant: Yes

SPACER; Height:7.1mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.09"; External Thread Length:0.09"; For Use With:T-1 3/4 LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8320-ND 62W5263
Product Name Holders, Spacers, Standoffs Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details