Keystone Electronics Corp. Sturdy Tension Fit Nylon PCB Support 8805

Description
Part Number: 8805 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit
Request a Quote Datasheet
Description
Part Number: 8805 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sturdy Tension Fit Nylon PCB Support - 8805 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Tension Fit Nylon PCB Support
8805
Sturdy Tension Fit Nylon PCB Support 8805
Part Number: 8805 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Tension Fit

Part Number: 8805

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Tension Fit
Buy Now Datasheet
Board Supports - 36-8805-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8805-ND
Board Supports 36-8805-ND
"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Fit / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Support Rohs Compliant Keystone - 80H9754 - Newark, An Avnet Company
Chicago, IL, United States
Support Rohs Compliant Keystone
80H9754
Support Rohs Compliant Keystone 80H9754
SUPPORT ROHS COMPLIANT: YES

SUPPORT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8805 36-8805-ND 80H9754
Product Name Sturdy Tension Fit Nylon PCB Support Board Supports Support Rohs Compliant Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1620-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2396 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers