Keystone Electronics Corp. Sturdy Lock-In Nylon PCB Support 8820

Description
Part Number: 8820 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Description
Part Number: 8820 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8820 is a nylon 6/6 insulated PCB support with a sturdy lock-in design that permanently attaches to a chassis or board up to 0.078 inch (2.0 mm) thick and locks onto a 0.062 inch (1.57 mm) thick PCB. It has a 0.156 inch (4.0 mm) diameter mounting hole, a total length of 0.750 inch (19.1 mm), and a compact footprint. The part is UL 94V-0 flame retardant and designed for easy manual release during repairs or upgrades.

Datasheet Summary
Powered by GS/AI

The 8820 is a nylon 6/6 insulated PCB support with a sturdy lock-in design that permanently attaches to a chassis or board up to 0.078 inch (2.0 mm) thick and locks onto a 0.062 inch (1.57 mm) thick PCB. It has a 0.156 inch (4.0 mm) diameter mounting hole, a total length of 0.750 inch (19.1 mm), and a compact footprint. The part is UL 94V-0 flame retardant and designed for easy manual release during repairs or upgrades.

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Nylon PCB Support - 8820 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Nylon PCB Support
8820
Sturdy Lock-In Nylon PCB Support 8820
Part Number: 8820 Length: .750 [19.1] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In

Part Number: 8820

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In
Buy Now Datasheet
Board Supports - 36-8820-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8820-ND
Board Supports 36-8820-ND
"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8820 36-8820-ND
Product Name Sturdy Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 8-32, 3/4 L - 1904E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
5/16 Hex Female Standoff - 1475D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers