Keystone Electronics Corp. 1/4 Hex M-F Standoff 7220

Description
Part Number: 7220 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7220 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7220 is a brass male/female threaded standoff with an 8-32 thread, a length of 0.375 in (9.5 mm), and an external diameter of 0.250 in (6.4 mm). It is nickel plated to QQ-N-290 and designed for mechanical mounting applications. The internal thread depth is 0.250 in (6.4 mm).

Datasheet Summary
Powered by GS/AI

The 7220 is a brass male/female threaded standoff with an 8-32 thread, a length of 0.375 in (9.5 mm), and an external diameter of 0.250 in (6.4 mm). It is nickel plated to QQ-N-290 and designed for mechanical mounting applications. The internal thread depth is 0.250 in (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7220 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7220
1/4 Hex M-F Standoff 7220
Part Number: 7220 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 7220

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
STANDOFF - 7220 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
7220
STANDOFF 7220
STANDOFF

STANDOFF

Buy Now
Board Spacers, Standoffs - 36-7220-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7220-ND
Board Spacers, Standoffs 36-7220-ND
"Hex Standoff Threaded #8-32 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #8-32 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 0.375";TL-Ext 0.375"
70181943
Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 0.375";TL-Ext 0.375" 70181943
Hex Shaped Brass Material Standoff Thread size 8-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 8-32
    Brass material.
Supplier's Site
Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone - 62W5728 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone
62W5728
Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone 62W5728
SPACER/STANDOFF, HEX BRASS 6.4MM X 9.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:19mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.4MM X 9.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:19mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7220
Standoffs & Spacers 7220
Standoffs & Spacers NB .375 M/F THRD

Standoffs & Spacers NB .375 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7220 7220 36-7220-ND 70181943 62W5728 7220
Product Name 1/4 Hex M-F Standoff STANDOFF Board Spacers, Standoffs Standoff;M/F;Brass Nickel Plate;8-32;0.25" Hex;Length 0.375";TL-Ext 0.375" Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Nylon Retaining Spacer, #6 - 2365 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Spacer - 1484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers