Keystone Electronics Corp. 3/8 Round Female Standoff 7672

Description
Part Number: 7672 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W01-012 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-012
Request a Quote
Description
Part Number: 7672 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W01-012 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-012
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7672 is a ceramic standoff with a length of 1.500 inches (38.1 mm), an outer diameter of 0.375 inches (9.5 mm), and a 6-32 thread with a thread depth of 0.375 inches (9.5 mm). It is made of Grade L5 ceramic, marked with NL523W01-012, and designed for high-temperature and high-voltage applications where electrical insulation is required.

Datasheet Summary
Powered by GS/AI

The 7672 is a ceramic standoff with a length of 1.500 inches (38.1 mm), an outer diameter of 0.375 inches (9.5 mm), and a 6-32 thread with a thread depth of 0.375 inches (9.5 mm). It is made of Grade L5 ceramic, marked with NL523W01-012, and designed for high-temperature and high-voltage applications where electrical insulation is required.

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Female Standoff - 7672 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Female Standoff
7672
3/8 Round Female Standoff 7672
Part Number: 7672 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W01-012 OD: .375 [9.5] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C) NL523W01-012

Part Number: 7672

  • Length: 1.500 [38.1]
  • Material: Ceramic
  • NL #: NL523W01-012
  • OD: .375 [9.5]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W01-012
Buy Now Datasheet
Board Spacers, Standoffs - 36-7672-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7672-ND
Board Spacers, Standoffs 36-7672-ND
"Round Standoff Threaded #6-32 Ceramic 1.500"" (38.10mm) 1 1/2"""

"Round Standoff Threaded #6-32 Ceramic 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Spacer, Round, Ceramic, 0.375In X 38.1Mm; Standoff Material Keystone - 94F4391 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 0.375In X 38.1Mm; Standoff Material Keystone
94F4391
Spacer, Round, Ceramic, 0.375In X 38.1Mm; Standoff Material Keystone 94F4391
SPACER, ROUND, CERAMIC, 0.375IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:9.525mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 0.375IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:9.525mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7672
Standoffs & Spacers 7672
Standoffs & Spacers CERAMIC THRD 1.500

Standoffs & Spacers CERAMIC THRD 1.500

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7672 36-7672-ND 94F4391 7672
Product Name 3/8 Round Female Standoff Board Spacers, Standoffs Spacer, Round, Ceramic, 0.375In X 38.1Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Female Standoff - 1451A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers
Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers