Keystone Electronics Corp. Force-Fit Spacer 4858

Description
Part Number: 4858 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231
Request a Quote
Description
Part Number: 4858 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4858 is a force-fit standoff with a 0.281 inch (7.1 mm) outer diameter, 0.231 inch (5.9 mm) hole size, and a length of 0.375 inch (9.5 mm), designed for installation in panels 0.062 inch (1.57 mm) and thicker. It is threaded for #6 screws. The material is brass with ductile nickel plating per QQ-N-290 and ASTM-B16.

Datasheet Summary
Powered by GS/AI

4858 is a force-fit standoff with a 0.281 inch (7.1 mm) outer diameter, 0.231 inch (5.9 mm) hole size, and a length of 0.375 inch (9.5 mm), designed for installation in panels 0.062 inch (1.57 mm) and thicker. It is threaded for #6 screws. The material is brass with ductile nickel plating per QQ-N-290 and ASTM-B16.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Spacer - 4858 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Spacer
4858
Force-Fit Spacer 4858
Part Number: 4858 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Stainless Steel Mounting: Press-Fit OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231

Part Number: 4858

  • Hole Size: #6, M3.5
  • Length: .375 [9.5]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • OD: .281 [7.1]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.231
Buy Now Datasheet
Board Spacers, Standoffs - 36-4858-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4858-ND
Board Spacers, Standoffs 36-4858-ND
"Round Spacer Unthreaded #6 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #6 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 94B2567 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
94B2567
Standoff Rohs Compliant Keystone 94B2567
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4858
Standoffs & Spacers 4858
Standoffs & Spacers #6 .375" FORCE-FIT

Standoffs & Spacers #6 .375" FORCE-FIT

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4858 36-4858-ND 94B2567 4858
Product Name Force-Fit Spacer Board Spacers, Standoffs Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Force Fit, Broaching or Press In; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1881 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Female Standoff - 1899 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
.156 Rnd, .375 L, F-F Alum Standoff - 1801D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers