Keystone Electronics Corp. Extreme Temp Nylon Standoff, 4-40, 1/4 L 4842

Description
Part Number: 4842 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Description
Part Number: 4842 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 4842 is a high-performance nylon standoff with a 4-40 threaded hole, designed for extreme temperature applications. It has an outer diameter of 0.250 in. (6.4 mm), a length of 0.250 in. (6.4 mm), and operates reliably between -20°F (-29°C) and 365°F (185°C). The standoff is black and features a male thread. It is manufactured from a nylon blend engineered to retain tensile strength and flexibility under extreme thermal conditions.

Datasheet Summary
Powered by GS/AI

The 4842 is a high-performance nylon standoff with a 4-40 threaded hole, designed for extreme temperature applications. It has an outer diameter of 0.250 in. (6.4 mm), a length of 0.250 in. (6.4 mm), and operates reliably between -20°F (-29°C) and 365°F (185°C). The standoff is black and features a male thread. It is manufactured from a nylon blend engineered to retain tensile strength and flexibility under extreme thermal conditions.

Suppliers

Company
Product
Description
Supplier Links
Extreme Temp Nylon Standoff, 4-40, 1/4 L - 4842 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Extreme Temp Nylon Standoff, 4-40, 1/4 L
4842
Extreme Temp Nylon Standoff, 4-40, 1/4 L 4842
Part Number: 4842 Color: Black Length: .250 [6.4] Material: Nylon- High Performance Blend OD: .250 [6.4] Shape: Hex Thread: 4-40 Operating Temperature: -30°F (-34°C) thru 365°F (185°C) Ideal for Extreme Temperature Applications

Part Number: 4842

  • Color: Black
  • Length: .250 [6.4]
  • Material: Nylon- High Performance Blend
  • OD: .250 [6.4]
  • Shape: Hex
  • Thread: 4-40
  • Operating Temperature: -30°F (-34°C) thru 365°F (185°C)
  • Ideal for Extreme Temperature Applications
Buy Now Datasheet
Board Spacers, Standoffs - 36-4842-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4842-ND
Board Spacers, Standoffs 36-4842-ND
"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Black"

"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4842
Standoffs & Spacers 4842
Standoffs & Spacers F/F NYLON STANDOFF 4-40 .250 L

Standoffs & Spacers F/F NYLON STANDOFF 4-40 .250 L

Buy Now Datasheet
Standoff, Nylon, Hex F-F, 4-40, 6.4Mm; Standoff Material Keystone - 77AH8998 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Nylon, Hex F-F, 4-40, 6.4Mm; Standoff Material Keystone
77AH8998
Standoff, Nylon, Hex F-F, 4-40, 6.4Mm; Standoff Material Keystone 77AH8998
STANDOFF, NYLON, HEX F-F, 4-40, 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:6.4mm; Overall Length:-; External Width:6.4mm

STANDOFF, NYLON, HEX F-F, 4-40, 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female-Female; Body Length:6.4mm; Overall Length:-; External Width:6.4mm

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4842 36-4842-ND 4842 77AH8998
Product Name Extreme Temp Nylon Standoff, 4-40, 1/4 L Board Spacers, Standoffs Standoffs & Spacers Standoff, Nylon, Hex F-F, 4-40, 6.4Mm; Standoff Material Keystone
Type & Shape Standoff; Round; Hex Standoff; Hex Standoff Standoff; Female / Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2364 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
1/4 Round Spacer - 1457C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers