Keystone Electronics Corp. 1/4 Round Spacer 890

Description
Part Number: 890 Hole Size: #6, M3.5 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 890 Hole Size: #6, M3.5 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a round clear hole spacer made of nylon 6/6, rated UL 94V-2, with a 0.250 in (6.4 mm) outer diameter, a 0.140 in (3.5 mm) screw clearance for #6 screws, and a length of 1.000 in (25.4 mm).

Datasheet Summary
Powered by GS/AI

The part is a round clear hole spacer made of nylon 6/6, rated UL 94V-2, with a 0.250 in (6.4 mm) outer diameter, a 0.140 in (3.5 mm) screw clearance for #6 screws, and a length of 1.000 in (25.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 890 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
890
1/4 Round Spacer 890
Part Number: 890 Hole Size: #6, M3.5 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 890

  • Hole Size: #6, M3.5
  • Length: 1.000 [25.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-890-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-890-ND
Board Spacers, Standoffs 36-890-ND
"Round Spacer Unthreaded #6 Nylon 1.000"" (25.40mm) 1"" Natural"

"Round Spacer Unthreaded #6 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone - 62W5359 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone
62W5359
Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone 62W5359
SPACER, ROUND, NYLON, 6.4MM X 25.4MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:25.4mm; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:1"; Thread Size - Imperial:#6; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 25.4MM; Spacer Type:Round; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:25.4mm; Body Diameter:6.4mm; Bore Size:3.5mm; Spacing Height:1"; Thread Size - Imperial:#6; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.140 in.; 0.25 in.; 1.000 in.;Round; #6 - 70182606 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 1.000 in.;Round; #6
70182606
Spacer; 0.140 in.; 0.25 in.; 1.000 in.;Round; #6 70182606
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site
Spacer; 0.140 in.; 0.25 in.; 1.000 in.;Round; #6 - 70182149 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; 0.25 in.; 1.000 in.;Round; #6
70182149
Spacer; 0.140 in.; 0.25 in.; 1.000 in.;Round; #6 70182149
Spacer; 0.140 in.; 0.25 in.; 1.000 in.;Round; #6

Spacer; 0.140 in.; 0.25 in.; 1.000 in.;Round; #6

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 890 36-890-ND 62W5359 70182606 70182149
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Nylon, 6.4Mm X 25.4Mm; Spacer Type Keystone Spacer; 0.140 in.; 0.25 in.; 1.000 in.;Round; #6 Spacer; 0.140 in.; 0.25 in.; 1.000 in.;Round; #6
Type & Shape Spacer; Round Spacer; Round Round Spacer; Round Spacer; Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1821F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Female Standoff - 1846 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
.156 Rnd, .250 L, F-F Alum Standoff - 1801B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
.156 Hex, .187 L, F-F Brass Standoff - 1798A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers