Keystone Electronics Corp. Aluminum, 4-40, 1.125 [28.6] L, M-F Standoff 8406

Description
Part Number: 8406 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8406 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in aluminum with a 4-40 thread, 1.125 inch (28.6 mm) length, and external diameter of 0.250 inch (6.4 mm). The internal thread depth is 0.250 inch (6.4 mm) and the external thread length is 0.187 inch (4.7 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in aluminum with a 4-40 thread, 1.125 inch (28.6 mm) length, and external diameter of 0.250 inch (6.4 mm). The internal thread depth is 0.250 inch (6.4 mm) and the external thread length is 0.187 inch (4.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Aluminum, 4-40, 1.125 [28.6] L, M-F Standoff - 8406 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum, 4-40, 1.125 [28.6] L, M-F Standoff
8406
Aluminum, 4-40, 1.125 [28.6] L, M-F Standoff 8406
Part Number: 8406 Finish/Plating: Clear Iridite Length: 1.125 [28.6] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 8406

  • Finish/Plating: Clear Iridite
  • Length: 1.125 [28.6]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8406-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8406-ND
Board Spacers, Standoffs 36-8406-ND
"Hex Standoff Threaded #4-40 Aluminum 1.125"" (28.58mm) 1 1/8"""

"Hex Standoff Threaded #4-40 Aluminum 1.125"" (28.58mm) 1 1/8"""

Buy Now Datasheet
Spacer/standoff, Hex, Al 6.35Mm X 28.6Mm; Standoff Material Keystone - 62W5286 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al 6.35Mm X 28.6Mm; Standoff Material Keystone
62W5286
Spacer/standoff, Hex, Al 6.35Mm X 28.6Mm; Standoff Material Keystone 62W5286
SPACER/STANDOFF, HEX, AL 6.35MM X 28.6MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:28.6mm; Overall Length:33.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL 6.35MM X 28.6MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:28.6mm; Overall Length:33.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8406
Standoffs & Spacers 8406
Standoffs & Spacers AL 1.125 M/F THRD

Standoffs & Spacers AL 1.125 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8406 36-8406-ND 62W5286 8406
Product Name Aluminum, 4-40, 1.125 [28.6] L, M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex, Al 6.35Mm X 28.6Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Jack Screw Slim Line-slotted-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
Board Spacers, Standoffs - 36-1655-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers