Keystone Electronics Corp. Slimline Lock-In Release Nylon PCB Support 8871

Description
Part Number: 8871 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Slimline Lock-In Release
Request a Quote Datasheet
Description
Part Number: 8871 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Slimline Lock-In Release
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Lock-In Release Nylon PCB Support - 8871 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Lock-In Release Nylon PCB Support
8871
Slimline Lock-In Release Nylon PCB Support 8871
Part Number: 8871 Length: .187 [4.74] Material: Nylon 6/6-V-0 Style: Slimline Lock-In Release

Part Number: 8871

  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Style: Slimline Lock-In Release
Buy Now Datasheet
Board Supports - 36-8871-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8871-ND
Board Supports 36-8871-ND
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8871 36-8871-ND
Product Name Slimline Lock-In Release Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

4.5mm Hex M-F Standoff - 24285 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Swage Standoff - 1620-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1886 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers