Keystone Electronics Corp.
Jack Screw Yel .500" Length
7243
Description
Part Number: 7243
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .500 [12.7]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Standard
3/16 Hex Only
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7243
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .500 [12.7]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Standard
3/16 Hex Only
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw Yel .500" Length
7243
Part Number: 7243
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .500 [12.7]
Material: Steel
Shape: Hex
Style: Jack Screw
Thread: 4-40
Type: Standard
3/16 Hex Only
Part Number: 7243
- D Diameter: .187 (4.8)
- Finish/Plating: Zinc & Yellow Chromate
- Hardware: No
- Length: .500 [12.7]
- Material: Steel
- Shape: Hex
- Style: Jack Screw
- Thread: 4-40
- Type: Standard
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
7243 |
|
Product Name
|
Jack Screw Yel .500" Length |
|
Type & Shape
|
Jack Screw; Hex
|
|
Mounting
|
Threaded
|
|
Material
|
Metal; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.3125 inch (7.94 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
5 suppliers