Keystone Electronics Corp. Holders, Spacers, Standoffs 8316

Description
"T1 3/4 LED Standoff Natural Nylon 0.220"" (5.59mm)"
Request a Quote Datasheet
Description
"T1 3/4 LED Standoff Natural Nylon 0.220"" (5.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holders, Spacers, Standoffs - 36-8316-ND - DigiKey
Thief River Falls, MN, United States
Holders, Spacers, Standoffs
36-8316-ND
Holders, Spacers, Standoffs 36-8316-ND
"T1 3/4 LED Standoff Natural Nylon 0.220"" (5.59mm)"

"T1 3/4 LED Standoff Natural Nylon 0.220"" (5.59mm)"

Buy Now Datasheet
LED SPACER - 8316 - Heilind Electronics, Inc.
Wilmington, MA, United States
LED SPACER
8316
LED SPACER 8316
LED SPACER

LED SPACER

Buy Now
Spacer; Height Keystone - 62W5260 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Height Keystone
62W5260
Spacer; Height Keystone 62W5260
SPACER; Height:5.6mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.145"; External Thread Length:0.145"; Internal Diameter:0.157"RoHS Compliant: Yes

SPACER; Height:5.6mm; External Diameter:5mm; Spacer Material:-; Product Range:-; Accessory Type:Self Aligning Spacer; Body Diameter:0.197"; Bore Size:4mm; External Depth:0.145"; External Thread Length:0.145"; Internal Diameter:0.157"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-8316-ND 8316 62W5260
Product Name Holders, Spacers, Standoffs LED SPACER Spacer; Height Keystone
Material Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details