Keystone Electronics Corp. Stacking Spacer Nylon PCB Support 8833

Description
Part Number: 8833 Hole Size: #2 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote
Description
Part Number: 8833 Hole Size: #2 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8833 is a nylon 6/6 stacking spacer for .062 inch thick PCBs, with an outside diameter of 0.260 inches, an inside diameter of 0.125 inches, and a mounting hole size of 0.187 inches, designed to accept #4 mounting screws. It has a length of 0.500 inches (12.7 mm) and is rated UL 94V-0 for flame resistance. Multiple spacers can be stacked for multi-level board applications.

Datasheet Summary
Powered by GS/AI

Part number 8833 is a nylon 6/6 stacking spacer for .062 inch thick PCBs, with an outside diameter of 0.260 inches, an inside diameter of 0.125 inches, and a mounting hole size of 0.187 inches, designed to accept #4 mounting screws. It has a length of 0.500 inches (12.7 mm) and is rated UL 94V-0 for flame resistance. Multiple spacers can be stacked for multi-level board applications.

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacer Nylon PCB Support - 8833 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stacking Spacer Nylon PCB Support
8833
Stacking Spacer Nylon PCB Support 8833
Part Number: 8833 Hole Size: #2 Length: .500 [12.7] Material: Nylon 6/6-V-0 Mounting Hole: .187 [4.7] OD: .260 [6.6] Style: Stacking Spacer

Part Number: 8833

  • Hole Size: #2
  • Length: .500 [12.7]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .187 [4.7]
  • OD: .260 [6.6]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-8833-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8833-ND
Board Supports 36-8833-ND
"Board Support Snap Fit / Screw Mount Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Fit / Screw Mount Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8833
Standoffs & Spacers 8833
Standoffs & Spacers 1/2" STACK/SPACER

Standoffs & Spacers 1/2" STACK/SPACER

Buy Now Datasheet
Standoffs & Spacers 1/2
Hong Kong, China
Standoffs & Spacers 1/2" STACK/SPACER
443-8833
Standoffs & Spacers 1/2" STACK/SPACER 443-8833
Standoffs & Spacers 1/2" STACK/SPACER

Standoffs & Spacers 1/2" STACK/SPACER

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8833 36-8833-ND 8833 443-8833
Product Name Stacking Spacer Nylon PCB Support Board Supports Standoffs & Spacers Standoffs & Spacers 1/2" STACK/SPACER
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 3/8 Length Round Phenolic Spacer - 1491 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Hex M-F Standoff - 1959 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1921E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Round Female Standoff - 1882 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers