Keystone Electronics Corp.
Jack Screw Yel .250" Length
7228
Description
Part Number: 7228
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .250 [6.4]
Material: Steel
Thread: 4-40
3/16 Hex Only
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7228
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .250 [6.4]
Material: Steel
Thread: 4-40
3/16 Hex Only
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw Yel .250" Length
7228
Part Number: 7228
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Yellow Chromate
Hardware: No
Length: .250 [6.4]
Material: Steel
Thread: 4-40
3/16 Hex Only
Part Number: 7228
- D Diameter: .187 (4.8)
- Finish/Plating: Zinc & Yellow Chromate
- Hardware: No
- Length: .250 [6.4]
- Material: Steel
- Thread: 4-40
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
7228 |
|
Product Name
|
Jack Screw Yel .250" Length |
|
Type & Shape
|
Jack Screw
|
|
Mounting
|
Threaded
|
|
Material
|
Metal; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
6 suppliers
Keystone Electronics Corp.
Type & Shape
Jack Screw; Round
Mounting
Threaded
Material
Metal; Steel
View Details
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Mounting
Retaining; Threaded
Material
Plastic; Nylon or Polyamide
View Details
2 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Mounting
Retaining
Material
Plastic; Nylon or Polyamide
View Details
4 suppliers