Keystone Electronics Corp. Force-Fit Threaded Standoff 4861

Description
Part Number: 4861 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40
Request a Quote
Description
Part Number: 4861 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A force-fit threaded standoff designed for installation in panels 0.062 inch (1.57 mm) and thicker, made of brass with ductile nickel plating per QQ-N-290. It has a 0.219 inch (5.6 mm) outer diameter, a 4-40 thread, a 0.184 inch (4.7 mm) clearance hole, and a length of 0.065 inch (1.7 mm). The mounting hole requirement is 0.166 inch (4.2 mm).

Datasheet Summary
Powered by GS/AI

A force-fit threaded standoff designed for installation in panels 0.062 inch (1.57 mm) and thicker, made of brass with ductile nickel plating per QQ-N-290. It has a 0.219 inch (5.6 mm) outer diameter, a 4-40 thread, a 0.184 inch (4.7 mm) clearance hole, and a length of 0.065 inch (1.7 mm). The mounting hole requirement is 0.166 inch (4.2 mm).

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4861 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4861
Force-Fit Threaded Standoff 4861
Part Number: 4861 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .166 [4.2] OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184 Thread: 4-40

Part Number: 4861

  • Length: .065 [1.7]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • Mounting Hole: .166 [4.2]
  • OD: .219 [5.6]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.184
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-4861-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4861-ND
Board Spacers, Standoffs 36-4861-ND
"Round Standoff Threaded #4-40 Stainless Steel 0.065"" (1.65mm)"

"Round Standoff Threaded #4-40 Stainless Steel 0.065"" (1.65mm)"

Buy Now Datasheet
STANDOFF - 4861 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
4861
STANDOFF 4861
STANDOFF

STANDOFF

Buy Now
Standoff Rohs Compliant Keystone - 90B1921 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
90B1921
Standoff Rohs Compliant Keystone 90B1921
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4861
Standoffs & Spacers 4861
Standoffs & Spacers RND SS 4-40 X .065

Standoffs & Spacers RND SS 4-40 X .065

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4861 36-4861-ND 4861 90B1921 4861
Product Name Force-Fit Threaded Standoff Board Spacers, Standoffs STANDOFF Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff Standoff
Mounting Force Fit, Broaching or Press In; Threaded; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
F-F Nylon Stand, 6-32, 3/8 L - 1903B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 1955 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Female Standoff - 1899 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers