Keystone Electronics Corp. Force-Fit Threaded Standoff 4867

Description
Part Number: 4867 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32
Request a Quote
Description
Part Number: 4867 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Force-fit threaded standoff for installation in panels 0.062 inch (1.57 mm) and thicker, with a length of 0.125 inch (3.2 mm), outer diameter of 0.281 inch (7.1 mm), and 6-32 thread. Designed to press into a 0.213 inch (5.4 mm) mounting hole with a tolerance of +0.003/-0.000 inch. Made of brass with ductile nickel plating per QQ-N-290. Swage diameter is 0.231 inch (5.9 mm).

Datasheet Summary
Powered by GS/AI

Force-fit threaded standoff for installation in panels 0.062 inch (1.57 mm) and thicker, with a length of 0.125 inch (3.2 mm), outer diameter of 0.281 inch (7.1 mm), and 6-32 thread. Designed to press into a 0.213 inch (5.4 mm) mounting hole with a tolerance of +0.003/-0.000 inch. Made of brass with ductile nickel plating per QQ-N-290. Swage diameter is 0.231 inch (5.9 mm).

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Threaded Standoff - 4867 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Threaded Standoff
4867
Force-Fit Threaded Standoff 4867
Part Number: 4867 Length: .125 (3.2) Material: Stainless Steel Mounting: Press-Fit Mounting Hole: .213 [5.4] OD: .281 [7.1] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.231 Thread: 6-32

Part Number: 4867

  • Length: .125 (3.2)
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • Mounting Hole: .213 [5.4]
  • OD: .281 [7.1]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.231
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-4867-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4867-ND
Board Spacers, Standoffs 36-4867-ND
"Round Standoff Threaded #6-32 Stainless Steel 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #6-32 Stainless Steel 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4867
Standoffs & Spacers 4867
Standoffs & Spacers FORCE-FIT 6-32 .125

Standoffs & Spacers FORCE-FIT 6-32 .125

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 99H7445 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
99H7445
Standoff Rohs Compliant Keystone 99H7445
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4867 36-4867-ND 4867 99H7445
Product Name Force-Fit Threaded Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff Rohs Compliant Keystone
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Force Fit, Broaching or Press In; Threaded; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers