Keystone Electronics Corp. 6-32 SMT Threaded Standoff 4891

Description
Part Number: 4891 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote
Description
Part Number: 4891 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4891 is a surface mount threaded standoff with a height of 0.062 in (1.57 mm) and a 6-32 thread, designed for pick-and-place assembly on PCBs using vacuum equipment. It is supplied on 13-inch reels with Kapton tape for vacuum pickup, with 1,500 units per reel. The mounting hole diameter is 0.213 in (5.41 mm), and the solder pad diameter is 0.306 in (7.8 mm). The standoff is made of steel with tin plating and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

4891 is a surface mount threaded standoff with a height of 0.062 in (1.57 mm) and a 6-32 thread, designed for pick-and-place assembly on PCBs using vacuum equipment. It is supplied on 13-inch reels with Kapton tape for vacuum pickup, with 1,500 units per reel. The mounting hole diameter is 0.213 in (5.41 mm), and the solder pad diameter is 0.306 in (7.8 mm). The standoff is made of steel with tin plating and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
6-32 SMT Threaded Standoff - 4891 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6-32 SMT Threaded Standoff
4891
6-32 SMT Threaded Standoff 4891
Part Number: 4891 Finish/Plating: Matte Tin Height: .062 [1.6] Material: Steel Packaging: Tape and Reel - 1,500 / 13" reel Thread: 6-32 Mounting Details: Mounting Hole (M.H.): .213 [5.4] Solder Pad Dia. (S.D): .306 [7.8]

Part Number: 4891

  • Finish/Plating: Matte Tin
  • Height: .062 [1.6]
  • Material: Steel
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • Thread: 6-32

Mounting Details:

  • Mounting Hole (M.H.): .213 [5.4]
  • Solder Pad Dia. (S.D): .306 [7.8]
Buy Now Datasheet
Standoff And Spacer - 582-4891 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-4891
Standoff And Spacer 582-4891
ROUND STANDOFF #6-32 STEEL 1/16" Product overview: 4891 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4891 can be used for catalog matching and distributor lookup.

ROUND STANDOFF #6-32 STEEL 1/16" Product overview: 4891 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-4891 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - 36-4891CT-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4891CT-ND
Board Spacers, Standoffs 36-4891CT-ND
"Round Standoff Threaded #6-32 Steel 0.063"" (1.60mm) 1/16"""

"Round Standoff Threaded #6-32 Steel 0.063"" (1.60mm) 1/16"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4891DKR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4891DKR-ND
Board Spacers, Standoffs 36-4891DKR-ND
"Round Standoff Threaded #6-32 Steel 0.063"" (1.60mm) 1/16"""

"Round Standoff Threaded #6-32 Steel 0.063"" (1.60mm) 1/16"""

Buy Now Datasheet
Board Spacers, Standoffs - 36-4891TR-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4891TR-ND
Board Spacers, Standoffs 36-4891TR-ND
"Round Standoff Threaded #6-32 Steel 0.063"" (1.60mm) 1/16"""

"Round Standoff Threaded #6-32 Steel 0.063"" (1.60mm) 1/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4891
Standoffs & Spacers 4891
Standoffs & Spacers Steel Thread Stdoff .062" 6-32 .213/.306

Standoffs & Spacers Steel Thread Stdoff .062" 6-32 .213/.306

Buy Now Datasheet
Standoff, Round Male, Steel, 6-32; Standoff Material Keystone - 05AC5139 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male, Steel, 6-32; Standoff Material Keystone
05AC5139
Standoff, Round Male, Steel, 6-32; Standoff Material Keystone 05AC5139
STANDOFF, ROUND MALE, STEEL, 6-32; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Male; Body Length:1.57mm; Overall Length:3.09mm; External Width:7.14mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND MALE, STEEL, 6-32; Standoff Material:Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Male; Body Length:1.57mm; Overall Length:3.09mm; External Width:7.14mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4891 582-4891 36-4891CT-ND 4891 05AC5139
Product Name 6-32 SMT Threaded Standoff Standoff And Spacer Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Male, Steel, 6-32; Standoff Material Keystone
Type & Shape Standoff Spacer; Standoff Standoff; Round Standoff Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1945 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Swage Standoff - 1604-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1896 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers