Keystone Electronics Corp. 1/4 Hex M-F Standoff 8715

Description
Part Number: 8715 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8715 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 6-32 threads, 0.250 inch length, and a hex shape, made from stainless steel. External diameter is 0.250 inch (6.4 mm). Internal thread depth is 0.130 to 0.150 inch (3.3 to 3.8 mm). Compliant with ASTM A581/A582 for stainless steel and QQ-N-290 for nickel plating. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 6-32 threads, 0.250 inch length, and a hex shape, made from stainless steel. External diameter is 0.250 inch (6.4 mm). Internal thread depth is 0.130 to 0.150 inch (3.3 to 3.8 mm). Compliant with ASTM A581/A582 for stainless steel and QQ-N-290 for nickel plating. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8715 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8715
1/4 Hex M-F Standoff 8715
Part Number: 8715 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): .140 [3.56] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 8715

  • Length: .250 [6.4]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): .140 [3.56]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8715-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8715-ND
Board Spacers, Standoffs 36-8715-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
STANDOFF - STAINLESS STEEL - 8715 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF - STAINLESS STEEL
8715
STANDOFF - STAINLESS STEEL 8715
STANDOFF - STAINLESS STEEL

STANDOFF - STAINLESS STEEL

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
8715
Standoffs & Spacers 8715
Standoffs & Spacers SS .250 M/F THRD

Standoffs & Spacers SS .250 M/F THRD

Buy Now Datasheet
Spacers; Standoff Material Keystone - 50F4711 - Newark, An Avnet Company
Chicago, IL, United States
Spacers; Standoff Material Keystone
50F4711
Spacers; Standoff Material Keystone 50F4711
SPACERS; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:12.8mm; External Width:6.35mm; Product Range:Stainless Steel Series RoHS Compliant: Yes

SPACERS; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:6.4mm; Overall Length:12.8mm; External Width:6.35mm; Product Range:Stainless Steel Series RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Stainless Steel;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.25";TL-Ext 0.25"
70183236
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.25";TL-Ext 0.25" 70183236
ASTM A581⁄582 Standard, Stainless Steel Hex Threaded Standoffs

ASTM A581⁄582 Standard, Stainless Steel Hex Threaded Standoffs

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8715 36-8715-ND 8715 8715 50F4711 70183236
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs STANDOFF - STAINLESS STEEL Standoffs & Spacers Spacers; Standoff Material Keystone Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.25";TL-Ext 0.25"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
1/4 Hex Female Standoff - 1450B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1654-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1896 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers