Keystone Electronics Corp. 1/4 Hex M-F Standoff 7210

Description
Part Number: 7210 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 7210 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Hex M-F Standoff, part number 7210, is a threaded standoff manufactured by Keystone Electronics Corp. It is made of brass and features a nickel plating finish. The standoff has a length of .375 inches (9.5 mm) and an outer diameter of .250 inches (6.4 mm). It is designed with a 6-32 thread size and has a thread depth of .250 inches (6.4 mm). This product is suitable for applications requiring reliable spacing and support in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The 1/4 Hex M-F Standoff, part number 7210, is a threaded standoff manufactured by Keystone Electronics Corp. It is made of brass and features a nickel plating finish. The standoff has a length of .375 inches (9.5 mm) and an outer diameter of .250 inches (6.4 mm). It is designed with a 6-32 thread size and has a thread depth of .250 inches (6.4 mm). This product is suitable for applications requiring reliable spacing and support in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 7210 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
7210
1/4 Hex M-F Standoff 7210
Part Number: 7210 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 7210

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-7210-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7210-ND
Board Spacers, Standoffs 36-7210-ND
"Hex Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #6-32 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone - 08P0756 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone
08P0756
Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone 08P0756
SPACER/STANDOFF, HEX BRASS 6.4MM X 9.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:15.9mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX BRASS 6.4MM X 9.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:15.9mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7210
Standoffs & Spacers 7210
Standoffs & Spacers NB .375 M/F THRD

Standoffs & Spacers NB .375 M/F THRD

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.375";TL-Ext 0.25"
70181942
Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.375";TL-Ext 0.25" 70181942
Hex Shaped Brass Material Standoff Thread size 6-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 6-32
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7210 36-7210-ND 08P0756 7210 70181942
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff, Hex Brass 6.4Mm X 9.5Mm; Standoff Material Keystone Standoffs & Spacers Standoff;M/F;Brass Nickel Plate;6-32;0.25" Hex;Length 0.375";TL-Ext 0.25"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
Nylon Retaining Spacer, #8 - 2383 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers