Keystone Electronics Corp. Stainless Steel, 4-40, PC104, M-F Standoff 5799

Description
Part Number: 5799 Length: .600 [15.2] (PC 104) Material: Stainless Steel OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40
Request a Quote
Description
Part Number: 5799 Length: .600 [15.2] (PC 104) Material: Stainless Steel OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel male/female standoff with 4-40 thread, .600 inch (15.2 mm) length, .250 inch (6.4 mm) external diameter, and .187 inch (4.7 mm) internal thread length, designed for PC 104 mounting. Internal thread depth is specified as .250 inch (6.4 mm).

Datasheet Summary
Powered by GS/AI

Stainless steel male/female standoff with 4-40 thread, .600 inch (15.2 mm) length, .250 inch (6.4 mm) external diameter, and .187 inch (4.7 mm) internal thread length, designed for PC 104 mounting. Internal thread depth is specified as .250 inch (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel, 4-40, PC104, M-F Standoff - 5799 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stainless Steel, 4-40, PC104, M-F Standoff
5799
Stainless Steel, 4-40, PC104, M-F Standoff 5799
Part Number: 5799 Length: .600 [15.2] (PC 104) Material: Stainless Steel OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40

Part Number: 5799

  • Length: .600 [15.2] (PC 104)
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-5799-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5799-ND
Board Spacers, Standoffs 36-5799-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.600"" (15.24mm)"

"Hex Standoff Threaded #4-40 Stainless Steel 0.600"" (15.24mm)"

Buy Now Datasheet
Standoff; 1/4 Hex; Threaded 4-40; Male-Female; Length .600; Stainless Steel - 443-5799 - Utmel Electronic Limited
Hong Kong, China
Standoff; 1/4 Hex; Threaded 4-40; Male-Female; Length .600; Stainless Steel
443-5799
Standoff; 1/4 Hex; Threaded 4-40; Male-Female; Length .600; Stainless Steel 443-5799
Standoff; 1/4 Hex; Threaded 4-40; Male-Female; Length .600; Stainless Steel

Standoff; 1/4 Hex; Threaded 4-40; Male-Female; Length .600; Stainless Steel

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
5799
Standoffs & Spacers 5799
Standoffs & Spacers STAINLESS STEEL .600 M/F THRD

Standoffs & Spacers STAINLESS STEEL .600 M/F THRD

Buy Now Datasheet
Standoff Stainless Steel / Bulk Keystone - 22M2980 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Stainless Steel / Bulk Keystone
22M2980
Standoff Stainless Steel / Bulk Keystone 22M2980
STANDOFF - STAINLESS STEEL / Bulk

STANDOFF - STAINLESS STEEL / Bulk

Supplier's Site Datasheet
STANDOFF - 70182911 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF
70182911
STANDOFF 70182911
STANDOFF

STANDOFF

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5799 36-5799-ND 443-5799 5799 22M2980 70182911
Product Name Stainless Steel, 4-40, PC104, M-F Standoff Board Spacers, Standoffs Standoff; 1/4 Hex; Threaded 4-40; Male-Female; Length .600; Stainless Steel Standoffs & Spacers Standoff Stainless Steel / Bulk Keystone STANDOFF
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Steel; Stainless Steel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1644 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
5/32 Round Swage Standoff - 1589-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Nylon Retaining Spacer, #6 - 2366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers