Keystone Electronics Corp. Jack Screw SS w/Hdwr .312" Length 7251

Description
Part Number: 7251 D Diameter: .187 (4.8) Hardware: Yes Length: .312 [7.9] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex with Hardware
Request a Quote
Description
Part Number: 7251 D Diameter: .187 (4.8) Hardware: Yes Length: .312 [7.9] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex with Hardware
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jack Screw SS w/Hdwr .312" Length, part number 7251, is a stainless steel jack screw designed for use with D subminiature connectors. It features a 4-40 thread and a length of .312 inches (7.9 mm). The product includes hardware and is supplied unassembled in bulk. The hex shape allows for easy installation with a screwdriver. This jack screw is suitable for applications requiring reliable fastening in compact spaces.

Datasheet Summary
Powered by GS/AI

The Jack Screw SS w/Hdwr .312" Length, part number 7251, is a stainless steel jack screw designed for use with D subminiature connectors. It features a 4-40 thread and a length of .312 inches (7.9 mm). The product includes hardware and is supplied unassembled in bulk. The hex shape allows for easy installation with a screwdriver. This jack screw is suitable for applications requiring reliable fastening in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Jack Screw SS w/Hdwr .312
New Hyde Park, NY, USA
Jack Screw SS w/Hdwr .312" Length
7251
Jack Screw SS w/Hdwr .312" Length 7251
Part Number: 7251 D Diameter: .187 (4.8) Hardware: Yes Length: .312 [7.9] Material: Stainless Steel Shape: Hex Style: Jack Screw Thread: 4-40 Type: Standard 3/16 Hex with Hardware

Part Number: 7251

  • D Diameter: .187 (4.8)
  • Hardware: Yes
  • Length: .312 [7.9]
  • Material: Stainless Steel
  • Shape: Hex
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Standard
  • 3/16 Hex with Hardware
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 7251
Product Name Jack Screw SS w/Hdwr .312" Length
Type & Shape Jack Screw; Hex
Mounting Threaded
Material Metal; Steel; StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Standoff - 1926D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details