Keystone Electronics Corp. Sturdy Lock-In Release Nylon PCB Support 8808

Description
Part Number: 8808 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote Datasheet
Description
Part Number: 8808 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sturdy Lock-In Release Nylon PCB Support - 8808 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Sturdy Lock-In Release Nylon PCB Support
8808
Sturdy Lock-In Release Nylon PCB Support 8808
Part Number: 8808 Length: .250 [6.4] Material: Nylon 6/6-V-0 Style: Sturdy Lock-In Release

Part Number: 8808

  • Length: .250 [6.4]
  • Material: Nylon 6/6-V-0
  • Style: Sturdy Lock-In Release
Buy Now Datasheet
Board Supports - 36-8808-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8808-ND
Board Supports 36-8808-ND
"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Pcb Mounting, Round, Nylon, 14.3Mm X 24Mm; Pcb Support Type Keystone - 24C5434 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 14.3Mm X 24Mm; Pcb Support Type Keystone
24C5434
Pcb Mounting, Round, Nylon, 14.3Mm X 24Mm; Pcb Support Type Keystone 24C5434
PCB MOUNTING, ROUND, NYLON, 14.3MM X 24MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:6.4 mm; External Width:14.3mm; Product Range:-; Body Diameter:0.562"; Spacer Thread Type:Male / MaleRoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 14.3MM X 24MM; PCB Support Type:Lock-In Support For Base; PCB Support Material:Nylon (Polyamide); Height:6.4 mm; External Width:14.3mm; Product Range:-; Body Diameter:0.562"; Spacer Thread Type:Male / MaleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8808 36-8808-ND 24C5434
Product Name Sturdy Lock-In Release Nylon PCB Support Board Supports Pcb Mounting, Round, Nylon, 14.3Mm X 24Mm; Pcb Support Type Keystone
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1775-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex M-F Standoff - 2119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
F-F Nylon Stand, 4-40, 7/8 L - 1902F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers