Keystone Electronics Corp. Force-Fit Spacer 4850

Description
Part Number: 4850 Hole Size: #4 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184
Request a Quote
Description
Part Number: 4850 Hole Size: #4 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A force-fit standoff for installation in panels and circuit boards 0.062 inch and thicker, made of brass with ductile nickel plating per QQ-N-290, with a 0.219 inch outer diameter, a 0.184 inch clearance hole for #4 screw, and a length of 0.065 inch.

Datasheet Summary
Powered by GS/AI

A force-fit standoff for installation in panels and circuit boards 0.062 inch and thicker, made of brass with ductile nickel plating per QQ-N-290, with a 0.219 inch outer diameter, a 0.184 inch clearance hole for #4 screw, and a length of 0.065 inch.

Suppliers

Company
Product
Description
Supplier Links
Force-Fit Spacer - 4850 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Force-Fit Spacer
4850
Force-Fit Spacer 4850
Part Number: 4850 Hole Size: #4 Length: .065 [1.7] Material: Stainless Steel Mounting: Press-Fit OD: .219 [5.6] Panel Thickness: 1/16 (.062) Shape: Round Swage Dia (SD): 0.184

Part Number: 4850

  • Hole Size: #4
  • Length: .065 [1.7]
  • Material: Stainless Steel
  • Mounting: Press-Fit
  • OD: .219 [5.6]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Swage Dia (SD): 0.184
Buy Now Datasheet
Board Spacers, Standoffs - 36-4850-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4850-ND
Board Spacers, Standoffs 36-4850-ND
"Round Spacer Unthreaded #4 Stainless Steel 0.065"" (1.65mm)"

"Round Spacer Unthreaded #4 Stainless Steel 0.065"" (1.65mm)"

Buy Now Datasheet
Standoff Rohs Compliant Keystone - 93B2931 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Rohs Compliant Keystone
93B2931
Standoff Rohs Compliant Keystone 93B2931
STANDOFF ROHS COMPLIANT: YES

STANDOFF ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4850
Standoffs & Spacers 4850
Standoffs & Spacers FORCE FIT STANDOFF S/S

Standoffs & Spacers FORCE FIT STANDOFF S/S

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4850 36-4850-ND 93B2931 4850
Product Name Force-Fit Spacer Board Spacers, Standoffs Standoff Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Force Fit, Broaching or Press In; Press-Fit
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Swage Standoff - 2260-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1803 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/8 Round Female Standoff - 1549B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1450C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers