Keystone Electronics Corp. Metric Lock-In Nylon PCB Support 8850

Description
Part Number: 8850 Length: 16mm [.630] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote
Description
Part Number: 8850 Length: 16mm [.630] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric nylon lock-in PCB support with a length of 16.0 mm and a mounting hole diameter of 4.83 mm. Made of nylon 6/6 rated UL 94V-0. One end locks into the chassis, the other into the PCB.

Datasheet Summary
Powered by GS/AI

Metric nylon lock-in PCB support with a length of 16.0 mm and a mounting hole diameter of 4.83 mm. Made of nylon 6/6 rated UL 94V-0. One end locks into the chassis, the other into the PCB.

Suppliers

Company
Product
Description
Supplier Links
Metric Lock-In Nylon PCB Support - 8850 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Metric Lock-In Nylon PCB Support
8850
Metric Lock-In Nylon PCB Support 8850
Part Number: 8850 Length: 16mm [.630] Material: Nylon 6/6-V-0 Mounting Hole: 4mm Style: Metric Lock-In

Part Number: 8850

  • Length: 16mm [.630]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 4mm
  • Style: Metric Lock-In
Buy Now Datasheet
Board Supports - 36-8850-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8850-ND
Board Supports 36-8850-ND
"Board Support Snap Lock / Snap Lock Nylon 0.630"" (16.00mm)"

"Board Support Snap Lock / Snap Lock Nylon 0.630"" (16.00mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8850 36-8850-ND
Product Name Metric Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1663 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex Swage Standoff - 1630-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1775-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers