Keystone Electronics Corp. Stacking Spacer Nylon PCB Support 8836

Description
Part Number: 8836 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Description
Part Number: 8836 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8836 is a nylon 6/6 stacking spacer, UL rated 94V-0, with a length of .375 [9.5], outside diameter of .312 [7.9], inside diameter of .153 [3.9], and a mounting hole size of .234 [5.9] for #6 or M3.5 screws. It is designed for .062 [1.57] thick PCBs and allows for multi-level board stacking.

Datasheet Summary
Powered by GS/AI

Part number 8836 is a nylon 6/6 stacking spacer, UL rated 94V-0, with a length of .375 [9.5], outside diameter of .312 [7.9], inside diameter of .153 [3.9], and a mounting hole size of .234 [5.9] for #6 or M3.5 screws. It is designed for .062 [1.57] thick PCBs and allows for multi-level board stacking.

Suppliers

Company
Product
Description
Supplier Links
Stacking Spacer Nylon PCB Support - 8836 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Stacking Spacer Nylon PCB Support
8836
Stacking Spacer Nylon PCB Support 8836
Part Number: 8836 Hole Size: #6, M3.5 Length: .375 [9.5] Material: Nylon 6/6-V-0 Mounting Hole: 0.234 [5.9] OD: .312 [7.9] Style: Stacking Spacer

Part Number: 8836

  • Hole Size: #6, M3.5
  • Length: .375 [9.5]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: 0.234 [5.9]
  • OD: .312 [7.9]
  • Style: Stacking Spacer
Buy Now Datasheet
Board Supports - 36-8836-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-8836-ND
Board Supports 36-8836-ND
"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
8836
Standoffs & Spacers 8836
Standoffs & Spacers .375 STACKING SPACER NYL UL94V-0

Standoffs & Spacers .375 STACKING SPACER NYL UL94V-0

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8836 36-8836-ND 8836
Product Name Stacking Spacer Nylon PCB Support Board Supports Standoffs & Spacers
Type & Shape Spacer; PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post) Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Spacer - 1484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex M-F Standoff - 1962 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
5/16 Hex Female Standoff - 1822C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers