Keystone Electronics Corp.
Jack Screw Clear w/Hdwr .312" Length
7231-5
Description
Part Number: 7231-5
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Clear Chromate
Hardware: Yes
Length: .312 [7.9]
Material: Steel
Thread: 4-40
3/16 Hex with Hardware
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 7231-5
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Clear Chromate
Hardware: Yes
Length: .312 [7.9]
Material: Steel
Thread: 4-40
3/16 Hex with Hardware
Request a Quote
Email Supplier
Datasheet
Suppliers
Jack Screw Clear w/Hdwr .312" Length
7231-5
Part Number: 7231-5
D Diameter: .187 (4.8)
Finish/Plating: Zinc & Clear Chromate
Hardware: Yes
Length: .312 [7.9]
Material: Steel
Thread: 4-40
3/16 Hex with Hardware
Part Number: 7231-5
- D Diameter: .187 (4.8)
- Finish/Plating: Zinc & Clear Chromate
- Hardware: Yes
- Length: .312 [7.9]
- Material: Steel
- Thread: 4-40
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
7231-5 |
|
Product Name
|
Jack Screw Clear w/Hdwr .312" Length |
|
Type & Shape
|
Jack Screw
|
|
Mounting
|
Threaded
|
|
Material
|
Metal; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
3 suppliers