Keystone Electronics Corp. 1/4 Round Swage Spacer 5058-2

Description
Part Number: 5058-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote
Description
Part Number: 5058-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

5058-2 is a round swage spacer with a height above panel of 0.125 in (3.2 mm), a diameter of 0.250 in (6.4 mm), and a hole size for #4 thread, made of brass with ductile nickel plating per QQ-N-290. It installs in panels 0.062 in (1.57 mm) and thicker and is swaged into a mounting hole with a tolerance of +0.003/−0.000 in. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

5058-2 is a round swage spacer with a height above panel of 0.125 in (3.2 mm), a diameter of 0.250 in (6.4 mm), and a hole size for #4 thread, made of brass with ductile nickel plating per QQ-N-290. It installs in panels 0.062 in (1.57 mm) and thicker and is swaged into a mounting hole with a tolerance of +0.003/−0.000 in. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Spacer - 5058-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Spacer
5058-2
1/4 Round Swage Spacer 5058-2
Part Number: 5058-2 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .125 (3.2) Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Spacer Swage (S): .109 Swage Dia (SD): .187 Type: Swage Mount

Part Number: 5058-2

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .125 (3.2)
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Spacer
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-5058-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-5058-2-ND
Board Spacers, Standoffs 36-5058-2-ND
"Round Spacer Unthreaded #4 Brass 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #4 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
5058-2
Standoffs & Spacers 5058-2
Standoffs & Spacers SPACER

Standoffs & Spacers SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 5058-2 36-5058-2-ND 5058-2
Product Name 1/4 Round Swage Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Mounting Swage / Rivet
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2392 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers