Keystone Electronics Corp. 1/4 Hex M-F Standoff 8433

Description
Part Number: 8433 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 8433 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in aluminum with 8-32 threads, 1.250 inch length, and an external diameter of 0.250 inch. The internal thread depth is 0.375 inch. The part is plated with clear iridite and meets RoHS compliance and ISO 9001 certification.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in aluminum with 8-32 threads, 1.250 inch length, and an external diameter of 0.250 inch. The internal thread depth is 0.375 inch. The part is plated with clear iridite and meets RoHS compliance and ISO 9001 certification.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 8433 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
8433
1/4 Hex M-F Standoff 8433
Part Number: 8433 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 8433

  • Finish/Plating: Clear Iridite
  • Length: 1.250 [31.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-8433-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-8433-ND
Board Spacers, Standoffs 36-8433-ND
"Hex Standoff Threaded #8-32 Aluminum 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #8-32 Aluminum 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
ALUMINUM STANDOFF - 8433 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUMINUM STANDOFF
8433
ALUMINUM STANDOFF 8433
ALUMINUM STANDOFF

ALUMINUM STANDOFF

Buy Now
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 1.25";TL-Ext 0.375"
70181965
Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 1.25";TL-Ext 0.375" 70181965
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 8-32.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 8-32.
Supplier's Site
Spacer/standoff, Hex, Al, 6.4Mm X 31.8Mm; Standoff Material Keystone - 62W5306 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 31.8Mm; Standoff Material Keystone
62W5306
Spacer/standoff, Hex, Al, 6.4Mm X 31.8Mm; Standoff Material Keystone 62W5306
SPACER/STANDOFF, HEX, AL, 6.4MM X 31.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:41.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 31.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:41.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 8433 36-8433-ND 8433 70181965 62W5306
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs ALUMINUM STANDOFF Standoff;M/F;Aluminum Clear Iridite;8-32;0.25" Hex;Length 1.25";TL-Ext 0.375" Spacer/standoff, Hex, Al, 6.4Mm X 31.8Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
3/8 Hex Female Standoff - 1926A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Female Standoff - 1839 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Spacer - 2034 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers