Keystone Electronics Corp. 1/2 Round Female Standoff 7716

Description
Part Number: 7716 Length: 1.000 [25.4] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote Datasheet
Description
Part Number: 7716 Length: 1.000 [25.4] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 Round Female Standoff - 7716 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2 Round Female Standoff
7716
1/2 Round Female Standoff 7716
Part Number: 7716 Length: 1.000 [25.4] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)

Part Number: 7716

  • Length: 1.000 [25.4]
  • Material: Ceramic
  • OD: .500 [12.7]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
Buy Now Datasheet
Board Spacers, Standoffs - 36-7716-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7716-ND
Board Spacers, Standoffs 36-7716-ND
"Round Standoff Threaded #6-32 Ceramic 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #6-32 Ceramic 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7716
Standoffs & Spacers 7716
Standoffs & Spacers CERAMIC THRD 1.000

Standoffs & Spacers CERAMIC THRD 1.000

Buy Now Datasheet
Standoff; 6-32; 1 in.; Grade L5 Ceramic; No value - 70183188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 6-32; 1 in.; Grade L5 Ceramic; No value
70183188
Standoff; 6-32; 1 in.; Grade L5 Ceramic; No value 70183188
Grade L5 Ceramic , Insulated Spacer⁄Standoff Ideal for very high temperature conditions Commercial and military types availabel Special sizes availabel upon request Exceptional strength in compression and tension Withstands very high voltage withouttt flashover No data

Grade L5 Ceramic , Insulated Spacer⁄Standoff

  • Ideal for very high temperature conditions
  • Commercial and military types availabel
  • Special sizes availabel upon request
  • Exceptional strength in compression and tension
  • Withstands very high voltage withouttt flashover
    No data
Supplier's Site
Spacer, Round, Ceramic, 12.7Mm X 25.4Mm; Standoff Material Keystone - 62W5230 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 12.7Mm X 25.4Mm; Standoff Material Keystone
62W5230
Spacer, Round, Ceramic, 12.7Mm X 25.4Mm; Standoff Material Keystone 62W5230
SPACER, ROUND, CERAMIC, 12.7MM X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:12.7mm RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 12.7MM X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7716 36-7716-ND 7716 70183188 62W5230
Product Name 1/2 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff; 6-32; 1 in.; Grade L5 Ceramic; No value Spacer, Round, Ceramic, 12.7Mm X 25.4Mm; Standoff Material Keystone
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff Female Standoff Standoff; Female Standoff; Round
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1561D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1450B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 2216 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers