Keystone Electronics Corp. Nylon M/F Standoff, 8-32, 2.000 L 4841

Description
Part Number: 4841 Length: 2.000 [50.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 4841 Length: 2.000 [50.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon M/F Standoff, 8-32, 2.000 L - 4841 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon M/F Standoff, 8-32, 2.000 L
4841
Nylon M/F Standoff, 8-32, 2.000 L 4841
Part Number: 4841 Length: 2.000 [50.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 4841

  • Length: 2.000 [50.8]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4841-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4841-ND
Board Spacers, Standoffs 36-4841-ND
"Hex Standoff Threaded #8-32 Nylon 2.000"" (50.80mm) 2"" Natural"

"Hex Standoff Threaded #8-32 Nylon 2.000"" (50.80mm) 2"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4841
Standoffs & Spacers 4841
Standoffs & Spacers 2.000 NYL stdoff 8-32 Thread

Standoffs & Spacers 2.000 NYL stdoff 8-32 Thread

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone - 62W5716 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone
62W5716
Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone 62W5716
SPACER/STANDOFF HEX NYLON 6.4MM X 50.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:60.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 50.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:60.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Nylon 6/6;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 2";TL-Ext 0.375"
70181939
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 2";TL-Ext 0.375" 70181939
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4841 36-4841-ND 4841 62W5716 70181939
Product Name Nylon M/F Standoff, 8-32, 2.000 L Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 2";TL-Ext 0.375"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers
1/4 Hex M-F Standoff - 2096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 1474C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 2035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers