Keystone Electronics Corp. 1/2 Round Female Standoff 7717

Description
Part Number: 7717 Length: 1.500 [38.1] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote Datasheet
Description
Part Number: 7717 Length: 1.500 [38.1] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 Round Female Standoff - 7717 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/2 Round Female Standoff
7717
1/2 Round Female Standoff 7717
Part Number: 7717 Length: 1.500 [38.1] Material: Ceramic OD: .500 [12.7] Shape: Round Thread: 6-32 Max Continuous Use Temperature: 1,700°F (930°C)

Part Number: 7717

  • Length: 1.500 [38.1]
  • Material: Ceramic
  • OD: .500 [12.7]
  • Shape: Round
  • Thread: 6-32
  • Max Continuous Use Temperature: 1,700°F (930°C)
Buy Now Datasheet
Board Spacers, Standoffs - 36-7717-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7717-ND
Board Spacers, Standoffs 36-7717-ND
"Round Standoff Threaded #6-32 Ceramic 1.500"" (38.10mm) 1 1/2"""

"Round Standoff Threaded #6-32 Ceramic 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7717
Standoffs & Spacers 7717
Standoffs & Spacers CERAMIC THRD 1.500

Standoffs & Spacers CERAMIC THRD 1.500

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7717 36-7717-ND 7717
Product Name 1/2 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff
Mounting Threaded
Material Ceramic Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1483 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
3/8 Round Female Standoff - 1549E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Spacer - 1454A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers