Keystone Electronics Corp. 1" Round Female Standoff 7675

Description
Part Number: 7675 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W04-012 OD: 1.000 [25.4] Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C) NL523W04-012
Request a Quote
Description
Part Number: 7675 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W04-012 OD: 1.000 [25.4] Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C) NL523W04-012
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7675 is a ceramic standoff with a length of 1.500 (38.1 mm), an outer diameter of 1.000 (25.4 mm), and a 1/4-20 thread with a thread depth of 0.500 (12.7 mm). It is rated for high-temperature use and withstands high voltage without flashover. The part is marked with NL523W04-012. Material is Grade L5 ceramic, designed for exceptional strength in compression and tension.

Datasheet Summary
Powered by GS/AI

The 7675 is a ceramic standoff with a length of 1.500 (38.1 mm), an outer diameter of 1.000 (25.4 mm), and a 1/4-20 thread with a thread depth of 0.500 (12.7 mm). It is rated for high-temperature use and withstands high voltage without flashover. The part is marked with NL523W04-012. Material is Grade L5 ceramic, designed for exceptional strength in compression and tension.

Suppliers

Company
Product
Description
Supplier Links
1
New Hyde Park, NY, USA
1" Round Female Standoff
7675
1" Round Female Standoff 7675
Part Number: 7675 Length: 1.500 [38.1] Material: Ceramic NL #: NL523W04-012 OD: 1.000 [25.4] Thread: 1/4-20 Max Continuous Use Temperature: 1,700°F (930°C) NL523W04-012

Part Number: 7675

  • Length: 1.500 [38.1]
  • Material: Ceramic
  • NL #: NL523W04-012
  • OD: 1.000 [25.4]
  • Thread: 1/4-20
  • Max Continuous Use Temperature: 1,700°F (930°C)
  • NL523W04-012
Buy Now Datasheet
Board Spacers, Standoffs - 36-7675-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-7675-ND
Board Spacers, Standoffs 36-7675-ND
"Round Standoff Threaded 1/4""-20 Ceramic 1.500"" (38.10mm) 1 1/2"""

"Round Standoff Threaded 1/4""-20 Ceramic 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Spacer, Round, Ceramic, 1In X 38.1Mm; Standoff Material Keystone - 94F4383 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ceramic, 1In X 38.1Mm; Standoff Material Keystone
94F4383
Spacer, Round, Ceramic, 1In X 38.1Mm; Standoff Material Keystone 94F4383
SPACER, ROUND, CERAMIC, 1IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:25.4mm; Body Diameter:1" RoHS Compliant: Yes

SPACER, ROUND, CERAMIC, 1IN X 38.1MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:1/4-20; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:25.4mm; Body Diameter:1" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
7675
Standoffs & Spacers 7675
Standoffs & Spacers CERAMIC THRD 1.500

Standoffs & Spacers CERAMIC THRD 1.500

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 7675 36-7675-ND 94F4383 7675
Product Name 1" Round Female Standoff Board Spacers, Standoffs Spacer, Round, Ceramic, 1In X 38.1Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round; Insulating Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1548C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
.156 Hex, .375 L, F-F Alum Standoff - 1797D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
3/16 Round Swage Standoff - 2262-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers